2SASL EREM Parts by Unknown

TWEEZER STRAIGHT/MEDIUM 115MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.52

Distributor Stock
Logo for RS
RS
from US$13.17
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$12.77
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.44
-
Buy Now
Logo for element14
element14
from US$13.50
-
Buy Now
Logo for Farnell
Farnell
from US$12.52
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Tweezer Type Precision
Tweezer Tip Type / Style Straight Pointed
Overall Length 115mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
Product Range -
SVHC No SVHC (27-Jun-2018)


2SASL Hand & Workholding Tools by Weller

TWEEZER, STRAIGHT/MEDIUM, 115MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Tweezer Type Precision
Tweezer Tip Type / Style Straight, Pointed
Overall Length 115mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
RoHS Compliant NA

Alternative Descriptions

Tweezers | Transfer Multisort Elektronik
Precision gen purpose tweezer 115mm | RS
Tweezer, Straight/Medium, 115Mm | Newark Electronics
EREM Pinzette | Boersig

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SASL?

Additional datasheets, footprints and schematics for 2SASL are listed on our Part Details page. You can also find images and similar parts to 2SASL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SASL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SASL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SASL fall under?

The 2SASL is listed under EREM Parts.

Can I view similar or alternative parts?

You can view similar parts to 2SASL when available in the EREM Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SASL you can contact the distributor directly for product support, shipping queries etc.

Is the 2SASL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2SASL have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 2SASL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SASL often in real-time on the comparison pages.

What if I can't find stock of 2SASL?

You can fill out our help required form which you can use to request a quote for 2SASL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay