Status: | Unknown |
---|---|
Series: | SZN Series |
RoHS: | Unknown |
Prices starting from US$0.0337
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0337
|
19,620
in stock
|
Buy Now |
Product Range | SZN Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 1.5mm |
For Use With | SZN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
SZN 1.5mm pitch housing 2 way | RS |
Where can I find additional details, specifications and documents for a 2P-SZN?
Additional datasheets, footprints and schematics for 2P-SZN are listed on our Part Details page. You can also find images and similar parts to 2P-SZN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2P-SZN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2P-SZN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2P-SZN fall under?
The 2P-SZN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2P-SZN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2P-SZN you can contact the distributor directly for product support, shipping queries etc.
Is the 2P-SZN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2P-SZN have stock available?
Authorised distributors including RS have stock available or on a lead time for 2P-SZN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2P-SZN often in real-time on the comparison pages.
What if I can't find stock of 2P-SZN?
You can fill out our help required form which you can use to request a quote for 2P-SZN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.