Status: | Unknown |
---|---|
Series: | SCN Series |
RoHS: | Compliant |
Prices starting from US$0.0290
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
34,040
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
17,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0416
|
6,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
800
in stock
|
Buy Now | |
element14
from US$0.17
|
800
in stock
|
Buy Now | |
Farnell
from US$0.0387
|
800
in stock
|
Buy Now | |
CoreStaff
from US$0.0290
|
328
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0399
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0399
|
5
in stock
|
Buy Now |
Product Range | SCN Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 2.5mm |
For Use With | SCN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
SCN 2.5mm pitch housing 2 way | RS |
PITCH 2.5MM 250V AWG#28-#22 | TTI Europe |
SCN Series 2 Position 2.5 mm Pitch PCB Mount Housing Lance Connector | Future Electronics |
Housing, Receptacle, Crimp, 2.5Mm, 2Way | Newark Electronics |
Connector | Heilind Electronics |
Where can I find additional details, specifications and documents for a 2P-SCN?
Additional datasheets, footprints and schematics for 2P-SCN are listed on our Part Details page. You can also find images and similar parts to 2P-SCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2P-SCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2P-SCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2P-SCN fall under?
The 2P-SCN is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2P-SCN when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2P-SCN you can contact the distributor directly for product support, shipping queries etc.
Is the 2P-SCN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2P-SCN have stock available?
Authorised distributors including RS, TTI Europe, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 2P-SCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2P-SCN often in real-time on the comparison pages.
What if I can't find stock of 2P-SCN?
You can fill out our help required form which you can use to request a quote for 2P-SCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.