Status: | Unknown |
---|---|
Series: | PB Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 5A |
Switch Terminals | Solder |
Product Range | PB Series |
Switch, Pushbutton, Spdt, 5A, 250V | Newark Electronics |
Touch Feedback Push Button Switches SPDT, 2 Circuits | Honeywell 2PB12-T2 | RS Americas |
Switch, Non-Lighted Pushbutton | Carlton-Bates |
Pushbutton Switches Momentary DPDT 5A 250VAC 30VDC | Sager |
Where can I find additional details, specifications and documents for a 2PB12-T2?
Additional datasheets, footprints and schematics for 2PB12-T2 are listed on our Part Details page. You can also find images and similar parts to 2PB12-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2PB12-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2PB12-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2PB12-T2 fall under?
The 2PB12-T2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2PB12-T2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2PB12-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2PB12-T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2PB12-T2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 2PB12-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2PB12-T2 often in real-time on the comparison pages.
What if I can't find stock of 2PB12-T2?
You can fill out our help required form which you can use to request a quote for 2PB12-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.