Status: | Unknown |
---|---|
Series: | SDN Series |
RoHS: | Unknown |
Product Range | SDN Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 3.96mm |
For Use With | SDN Series Crimp Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
SDN-3.96mm Housing 2 way | RS |
Conn, Housing, Rcpt, 2Pos, 3.96Mm | Newark Electronics |
HOUSING, RECEPTACLE, CRIMP, 3.96MM, 2WAY | element14 |
Where can I find additional details, specifications and documents for a 2P-SDN?
Additional datasheets, footprints and schematics for 2P-SDN are listed on our Part Details page. You can also find images and similar parts to 2P-SDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2P-SDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2P-SDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2P-SDN fall under?
The 2P-SDN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2P-SDN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2P-SDN you can contact the distributor directly for product support, shipping queries etc.
Is the 2P-SDN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2P-SDN have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2P-SDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2P-SDN often in real-time on the comparison pages.
What if I can't find stock of 2P-SDN?
You can fill out our help required form which you can use to request a quote for 2P-SDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.