Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.66
|
64
in stock
|
Buy Now | |
Sager
from US$24.37
|
3,630
in stock
|
Buy Now | |
RS Americas
from US$28.56
|
3,510
in stock
|
Buy Now | |
Newark Electronics
from US$30.01
|
649
in stock
|
Buy Now | |
element14
from US$32.38
|
649
in stock
|
Buy Now | |
Farnell
from US$32.71
|
649
in stock
|
Buy Now | |
Carlton-Bates
from US$23.13
|
137
in stock
|
Buy Now | |
Distrelec
from US$37.21
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.69
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$35.60
|
16
in stock
|
Buy Now | |
Relay Specialties
from US$25.58
|
4
in stock
|
Buy Now | |
TTI Europe
from US$28.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | (On)-Off-(On) |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 10A |
Switch Terminals | Screw |
Switch Mounting | - |
Toggle Switches DPDT (ON)-OFF-(ON) Screw Term | Sager |
Toggle Switch, 2-Pole, 3-Position, Screw Terminals, On-Off-On, NT Series | Honeywell 2NT1-7 | RS Americas |
Switch, Toggle, Dpdt, 18A, 277V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 18A, 277V | element14 |
Switch, Toggle | Carlton-Bates |
Honeywell Toggle Switch (ON)-OFF-(ON) 18 A 2CO IP67 / IP68 | Distrelec |
Switch Toggle sealed DPDT (ON)-OFF-(ON) | RS |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switch Standard Lever | Relay Specialties |
TOGGLE SW DPDT 10A 125V | TTI Europe |
SLD OI-SE SWTCH TRN GRADE TGLE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2NT1-7?
Additional datasheets, footprints and schematics for 2NT1-7 are listed on our Part Details page. You can also find images and similar parts to 2NT1-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2NT1-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2NT1-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2NT1-7 fall under?
The 2NT1-7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2NT1-7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2NT1-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2NT1-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2NT1-7 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2NT1-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2NT1-7 often in real-time on the comparison pages.
What if I can't find stock of 2NT1-7?
You can fill out our help required form which you can use to request a quote for 2NT1-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.