Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$32.76
|
213
in stock
|
Buy Now | |
element14
from US$34.81
|
213
in stock
|
Buy Now | |
Farnell
from US$39.27
|
213
in stock
|
Buy Now | |
Sager
from US$32.48
|
56
in stock
|
Buy Now | |
Distrelec
from US$41.70
|
44
in stock
|
Buy Now | |
RS Americas
from US$33.04
|
25
in stock
|
Buy Now | |
Carlton-Bates
from US$34.34
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On-On |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 15A |
Switch Terminals | Screw |
Switch Mounting | - |
Switch Features | 2P |
Switch, Toggle, Dpdt, 20A, 277V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 20A, 277V | element14 |
Toggle Switches 2 Pole 3 Position Standard Lever | Sager |
Honeywell Toggle Switch ON-ON-ON 15 A 2CO IP67 / IP68 | Distrelec |
Toggle Switch, 2-Pole, 3-Position, Screw Terminals, Standard Lever, NT Series | Honeywell 2NT1-12 | RS Americas |
Switch, Toggle, 2 Pole, 3 Position, Scre | RS |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2NT1-12?
Additional datasheets, footprints and schematics for 2NT1-12 are listed on our Part Details page. You can also find images and similar parts to 2NT1-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2NT1-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2NT1-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2NT1-12 fall under?
The 2NT1-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2NT1-12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2NT1-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 2NT1-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2NT1-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Distrelec have stock available or on a lead time for 2NT1-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2NT1-12 often in real-time on the comparison pages.
What if I can't find stock of 2NT1-12?
You can fill out our help required form which you can use to request a quote for 2NT1-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.