Status: | Unknown |
---|---|
Series: | NT Series |
RoHS: | Unknown |
Prices starting from US$10.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.27
|
No stock
|
Buy Now | |
Sager
from US$21.30
|
2,023
in stock
|
Buy Now | |
RS Americas
from US$25.73
|
873
in stock
|
Buy Now | |
Carlton-Bates
from US$20.20
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$27.68
|
79
in stock
|
Buy Now | |
element14
from US$27.51
|
79
in stock
|
Buy Now | |
Farnell
from US$29.82
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$36.80
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.49
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$45.40
|
10
in stock
|
Buy Now | |
Distrelec
from US$27.51
|
-
|
Buy Now | |
TTI Europe
from US$24.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | NT Series |
Contact Current Max | 15A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
Toggle Switches DPDT ON-OFF-ON Screw Term | Sager |
Sealed Switch, DPDT, Maintained, 15 A, On-Off-On, NT Series | Honeywell 2NT1-1 | RS Americas |
Switch, Toggle | Carlton-Bates |
Switch, Toggle, Dpdt, 15A, 250V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 15A, 250V | element14 |
Switch: toggle | Transfer Multisort Elektronik |
Switch,Toggle,Sealed,DPDT,10AMPS,ON-OFF- | RS |
Honeywell Toggle Switch ON-OFF-ON 20 A 2CO IP67 / IP68 | Distrelec |
TOGGLE SW DPDT 15A 125V | TTI Europe |
SEALED OI SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2NT1-1?
Additional datasheets, footprints and schematics for 2NT1-1 are listed on our Part Details page. You can also find images and similar parts to 2NT1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2NT1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2NT1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2NT1-1 fall under?
The 2NT1-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2NT1-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2NT1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2NT1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2NT1-1 have stock available?
Authorised distributors including Sager, RS Americas, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for 2NT1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2NT1-1 often in real-time on the comparison pages.
What if I can't find stock of 2NT1-1?
You can fill out our help required form which you can use to request a quote for 2NT1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.