Status: | Unknown |
---|---|
Series: | 2NBS Series |
RoHS: | Compliant |
No distributors results available
Resistance | 10kohm |
---|---|
Product Range | 2NBS Series |
No. of Elements | 15Elements |
Resistor Case Style | SOIC |
No. of Pins | 16Pins |
Voltage Rating | 50V |
Power Rating per Element | 100mW |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2NBS16-TF6-103LF?
Additional datasheets, footprints and schematics for 2NBS16-TF6-103LF are listed on our Part Details page. You can also find images and similar parts to 2NBS16-TF6-103LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2NBS16-TF6-103LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2NBS16-TF6-103LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2NBS16-TF6-103LF fall under?
The 2NBS16-TF6-103LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2NBS16-TF6-103LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2NBS16-TF6-103LF you can contact the distributor directly for product support, shipping queries etc.
Is the 2NBS16-TF6-103LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2NBS16-TF6-103LF have stock available?
There is no stock from authorised distributors for 2NBS16-TF6-103LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2NBS16-TF6-103LF often in real-time on the comparison pages.
What if I can't find stock of 2NBS16-TF6-103LF?
You can fill out our help required form which you can use to request a quote for 2NBS16-TF6-103LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.