Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,350
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,830
in stock
|
Buy Now | |
element14
from US$0.09
|
6,830
in stock
|
Buy Now | |
Farnell
from US$0.08
|
6,830
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,750
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low On-Resistance |
Low Gate Threshold Voltage |
Low Input Capacitance |
Fast Switching Speed |
Low Input/Output Leakage |
Ultra-Small Surface Mount Package |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 2N7002T |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 0.115 |
PD Max (W) | 0.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 7500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 37.8 |
Package Type | SOT-523FL |
N-Channel 60 V 7.5 Ohm SMT Enhancement Mode Field Transistor SOT-523F | Future Electronics |
Mosfet Transistor, N Channel, 115 Ma, 60 V, 1.6 Ohm, 5 V, 1.76 V Rohs Compliant: Yes |Onsemi 2N7002T | Newark Electronics |
MOSFET, N CH, 60V, 115MA, SOT-523F-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Fairchild, 2N7002T | RS |
Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-523F T/R | Avnet America |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | No |
|VDS| (V) | 60 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.115 A |
PD @TA = +25°C (W) | 0.15 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 13500 mΩ |
RDS(ON)Max @ VGS(4.5V)(mΩ) | 7500 @5V mΩ |
|VGS(TH)| Max (V) | 2 V |
CISS Typ (pF) | 22 @ 25V pF |
Where can I find additional details, specifications and documents for a 2N7002T?
Additional datasheets, footprints and schematics for 2N7002T are listed on our Part Details page. You can also find images and similar parts to 2N7002T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002T fall under?
The 2N7002T is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002T when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002T you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 2N7002T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002T often in real-time on the comparison pages.
What if I can't find stock of 2N7002T?
You can fill out our help required form which you can use to request a quote for 2N7002T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.