Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0423
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
3,304
in stock
|
Buy Now | |
Future Electronics
from US$0.0472
|
48,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,304
in stock
|
Buy Now | |
element14
from US$0.08
|
3,304
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0423
|
-
|
Buy Now | |
Avnet Asia
from US$0.0442
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 230mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 4.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
RoHS Compliant | Yes |
2N7002DW Series 60 V 7.5 Ohm 0.23 A Dual N-Ch. Enhancement Mode Mosfet - SOT-363 | Future Electronics |
Dual N-CH 60V 0,23A 4400mOhm | Rutronik |
Mosfet, Aec-Q101, Dual N Ch, 60V, Sot-363 | Newark Electronics |
MOSFET, AECQ101, DUAL N CH, 60V, SOT-363 | element14 |
Transistor MOSFET Array Dual N-CH 60V 0.23A 6-Pin SOT-363 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 2N7002DWQ-7-F?
Additional datasheets, footprints and schematics for 2N7002DWQ-7-F are listed on our Part Details page. You can also find images and similar parts to 2N7002DWQ-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002DWQ-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002DWQ-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002DWQ-7-F fall under?
The 2N7002DWQ-7-F is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002DWQ-7-F when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002DWQ-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002DWQ-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2N7002DWQ-7-F have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2N7002DWQ-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002DWQ-7-F often in real-time on the comparison pages.
What if I can't find stock of 2N7002DWQ-7-F?
You can fill out our help required form which you can use to request a quote for 2N7002DWQ-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.