Status: | Active |
---|---|
Series: | 2N7000 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
750
in stock
|
Buy Now | |
Microchip Technology
from US$0.30
|
45,715
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
4,336
in stock
|
Buy Now | |
element14
from US$0.38
|
3,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,907
in stock
|
Buy Now | |
Farnell
from US$0.36
|
2,907
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
1,795
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
950
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | 60 |
---|---|
Rds (on) max (Ohms) | 5.0 |
CISSmax (pF) | 60 |
Vgs(th) max (V) | 3.0 |
Package | TO-92 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
MOSFET, N-CHANNEL ENHANCEMENT MODE, 60V, 5 Ohm | Microchip Technology |
MOSFET N-CHANNEL ENHANCEMENT MODE 60V 5 Ohm3 TO-92BAG | Microchip Technology Inc. 2N7000-G | RS Americas |
MOSFET, N-CH, 60V, 0.2A, TO-92 | element14 |
Mosfet, N-Ch, 60V, 0.2A, To-92 Transistor Polarity:N Channel Continuous Drain Current Id:200Ma Drain Source Voltage Vds:60V On Resistance Rds(On):5Ohm Rds(On) Test Voltage Vgs:10V Threshold Voltage Vgs:3V Power Dissipation Rohs Compliant: Yes |Microchip 2N7000-G | Newark Electronics |
Microchip MOSFET, N-Channel, 60V, 200mA, TO-92 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CHANNEL ENHANCEMENT MODE, 60V, | RS |
N-Channel 60 V 5 Ohm 1 W Through Hole Power Mosfet - TO-92 | Future Electronics |
Transistor MOSFET N-CH 60V 0.2A 3-Pin TO-92 | Avnet America |
Status: | Unknown |
---|---|
Series: | 2N7000 |
RoHS: | Compliant |
Voltage Controlled Small Signal Switch |
High Saturation Current Capability |
Rugged and Reliable |
High Density Cell Design for Low RDS(ON) |
Applications |
---|
Small Servo Motor Control |
Assorted Switching Applications |
End Products |
---|
Power MOSFET Gate Drivers |
Compliance | Pb-free |
---|
Where can I find additional details, specifications and documents for a 2N7000-G?
Additional datasheets, footprints and schematics for 2N7000-G are listed on our Part Details page. You can also find images and similar parts to 2N7000-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7000-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7000-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7000-G fall under?
The 2N7000-G is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 2N7000-G when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7000-G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7000-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 2N7000-G have stock available?
Authorised distributors including Microchip Technology, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for 2N7000-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7000-G often in real-time on the comparison pages.
What if I can't find stock of 2N7000-G?
You can fill out our help required form which you can use to request a quote for 2N7000-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.