Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Prices starting from US$24.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.25
|
4
in stock
|
Buy Now | |
RS Americas
from US$40.51
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.49
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$43.00
|
18
in stock
|
Buy Now | |
element14
from US$24.39
|
4
in stock
|
Buy Now | |
Distrelec
from US$32.98
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$25.63
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | MT Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | - |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (15-Jan-2018) |
Toggle Switch Silver Contacts 2 Maintained Positions | Honeywell 2MT1-3 | RS Americas |
Switch: toggle | Transfer Multisort Elektronik |
TOGGLE SWITCH, DPDT, 5A, 28VDC, PANEL | element14 |
Honeywell Toggle Switch ON-ON 5 A 2CO IP67 / IP68 | Distrelec |
Toggle Switch, Dpdt, 5A, 28Vdc, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 2MT1-3?
Additional datasheets, footprints and schematics for 2MT1-3 are listed on our Part Details page. You can also find images and similar parts to 2MT1-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2MT1-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2MT1-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2MT1-3 fall under?
The 2MT1-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2MT1-3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2MT1-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2MT1-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2MT1-3 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Chip One Stop, element14 and Farnell have stock available or on a lead time for 2MT1-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2MT1-3 often in real-time on the comparison pages.
What if I can't find stock of 2MT1-3?
You can fill out our help required form which you can use to request a quote for 2MT1-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.