Status: | Unknown |
---|---|
Series: | 2M Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 2M Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 19Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
RoHS Compliant | No |
Circular Connector, Receptacle, 11-19, 19 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 2M805-003-01NF11-19PD?
Additional datasheets, footprints and schematics for 2M805-003-01NF11-19PD are listed on our Part Details page. You can also find images and similar parts to 2M805-003-01NF11-19PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2M805-003-01NF11-19PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2M805-003-01NF11-19PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2M805-003-01NF11-19PD fall under?
The 2M805-003-01NF11-19PD is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2M805-003-01NF11-19PD when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2M805-003-01NF11-19PD you can contact the distributor directly for product support, shipping queries etc.
Is the 2M805-003-01NF11-19PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2M805-003-01NF11-19PD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2M805-003-01NF11-19PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2M805-003-01NF11-19PD often in real-time on the comparison pages.
What if I can't find stock of 2M805-003-01NF11-19PD?
You can fill out our help required form which you can use to request a quote for 2M805-003-01NF11-19PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.