Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$55.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$55.73
|
No stock
|
Buy Now |
Frame Type | D Type / Box Type |
---|---|
Solenoid Operation | Pull |
Solenoid Duty Cycle | Continuous |
Holding Force | 15.291N |
Coil Voltage | 120VAC |
Coil Resistance | 101ohm |
Coil Power Continuous | 16.5W |
RoHS Compliant | Yes |
Solenoid, Box Frame, Pull, Continuous | Newark Electronics |
Where can I find additional details, specifications and documents for a 2HD-C-120A?
Additional datasheets, footprints and schematics for 2HD-C-120A are listed on our Part Details page. You can also find images and similar parts to 2HD-C-120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2HD-C-120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2HD-C-120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2HD-C-120A fall under?
The 2HD-C-120A is listed under Automation & Process Control > Solenoids > Linear Solenoids > Open Frame Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 2HD-C-120A when available in the Open Frame Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2HD-C-120A you can contact the distributor directly for product support, shipping queries etc.
Is the 2HD-C-120A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2HD-C-120A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2HD-C-120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2HD-C-120A often in real-time on the comparison pages.
What if I can't find stock of 2HD-C-120A?
You can fill out our help required form which you can use to request a quote for 2HD-C-120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.