Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.15
|
No stock
|
Buy Now |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 12Positions |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 12AWG |
RoHS Compliant | Yes |
Terminal Block Standard, 12 Position, 30-12Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 2ESDV-12?
Additional datasheets, footprints and schematics for 2ESDV-12 are listed on our Part Details page. You can also find images and similar parts to 2ESDV-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2ESDV-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2ESDV-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2ESDV-12 fall under?
The 2ESDV-12 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2ESDV-12 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2ESDV-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 2ESDV-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2ESDV-12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2ESDV-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2ESDV-12 often in real-time on the comparison pages.
What if I can't find stock of 2ESDV-12?
You can fill out our help required form which you can use to request a quote for 2ESDV-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.