Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$182.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$182.95
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Timer Functions | - |
Time Min | - |
Time Max | - |
No. of Timing Ranges | - |
No. of Digits | 2 |
Timer Output | - |
Supply Voltage Max | 230VAC |
Current Rating Nom | - |
Connection / Termination | Screw Terminals |
Contact Configuration | DPDT |
Nom Input Voltage | 230VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Timing Adjustment | Pushbutton |
TIME SWITCH, DIGITAL, TWO CHANNEL | Farnell |
Where can I find additional details, specifications and documents for a 2CSM256313R0621?
Additional datasheets, footprints and schematics for 2CSM256313R0621 are listed on our Part Details page. You can also find images and similar parts to 2CSM256313R0621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2CSM256313R0621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2CSM256313R0621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2CSM256313R0621 fall under?
The 2CSM256313R0621 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 2CSM256313R0621 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2CSM256313R0621 you can contact the distributor directly for product support, shipping queries etc.
Is the 2CSM256313R0621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2CSM256313R0621 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2CSM256313R0621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2CSM256313R0621 often in real-time on the comparison pages.
What if I can't find stock of 2CSM256313R0621?
You can fill out our help required form which you can use to request a quote for 2CSM256313R0621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.