Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Circular 9 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Circular Industrial |
Current Rating | 5A |
External Diameter | 5.4mm |
No. of Contacts | 9Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | Circular 9 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Color | Black |
RoHS Compliant | Yes |
Circular Cable Cord, 9Pos, Rcpt, 1M, Blk | Newark Electronics |
CIRCULAR CABLE CORD, 9POS, RCPT, 1M, BLK | element14 |
Where can I find additional details, specifications and documents for a 2CM3004-W09300?
Additional datasheets, footprints and schematics for 2CM3004-W09300 are listed on our Part Details page. You can also find images and similar parts to 2CM3004-W09300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2CM3004-W09300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2CM3004-W09300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2CM3004-W09300 fall under?
The 2CM3004-W09300 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2CM3004-W09300 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2CM3004-W09300 you can contact the distributor directly for product support, shipping queries etc.
Is the 2CM3004-W09300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2CM3004-W09300 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2CM3004-W09300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2CM3004-W09300 often in real-time on the comparison pages.
What if I can't find stock of 2CM3004-W09300?
You can fill out our help required form which you can use to request a quote for 2CM3004-W09300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.