Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.13
Accessory Type | Jack Cover |
---|---|
For Use With | 712A 722A and 732A Straight Miniature Power Jacks |
Connector Body Material | Plastic Body |
Product Range | - |
DC Power Connectors JACK COVER | Sager |
Connector Power DC JACK COVER | Switchcraft 2C1072 | RS Americas |
Dust Cap, Plastic | Newark Electronics |
DUST CAP, PLASTIC | element14 |
Connector Accessories Cover Steel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2C1072?
Additional datasheets, footprints and schematics for 2C1072 are listed on our Part Details page. You can also find images and similar parts to 2C1072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2C1072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2C1072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2C1072 fall under?
The 2C1072 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2C1072 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2C1072 you can contact the distributor directly for product support, shipping queries etc.
Is the 2C1072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2C1072 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2C1072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2C1072 often in real-time on the comparison pages.
What if I can't find stock of 2C1072?
You can fill out our help required form which you can use to request a quote for 2C1072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.