Status: | Unknown |
---|---|
Series: | 2BA-AL Series |
RoHS: | Unknown |
Test Connector Type A | 4mm Stackable Double Banana Plug |
---|---|
Test Connector Type B | Crocodile Clips x 2 |
Voltage Rating | 150Vrms |
Current Rating | 5A |
Insulator Colour | Grey |
Lead Length - Metric | 914.4mm |
Lead Length - Imperial | 36" |
Product Range | 2BA-AL Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 914.4mm |
Test Lead, 914.4Mm, 150V, 5A | Newark Electronics |
Connector, 2, 36", 18 AWG, Polypropylene, Gray, 50 C, 0.42", 150 VAC/VDC, 5 A | Pomona Electronics 2BA-AL-36 | RS Americas |
TEST LEAD, GREY, 914.4MM, 150VRMS | element14 |
Where can I find additional details, specifications and documents for a 2BA-AL-36?
Additional datasheets, footprints and schematics for 2BA-AL-36 are listed on our Part Details page. You can also find images and similar parts to 2BA-AL-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2BA-AL-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2BA-AL-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2BA-AL-36 fall under?
The 2BA-AL-36 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 2BA-AL-36 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2BA-AL-36 you can contact the distributor directly for product support, shipping queries etc.
Is the 2BA-AL-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2BA-AL-36 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2BA-AL-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2BA-AL-36 often in real-time on the comparison pages.
What if I can't find stock of 2BA-AL-36?
You can fill out our help required form which you can use to request a quote for 2BA-AL-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.