Status: | Unknown |
---|---|
Series: | 2BA Series |
RoHS: | Unknown |
Prices starting from US$26.60
Test Connector Type A | 4mm Stackable Double Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Double Banana Plug |
Voltage Rating | 300Vrms |
Current Rating | - |
Insulator Colour | Grey |
Lead Length - Metric | 1.524m |
Lead Length - Imperial | 60" |
Product Range | 2BA Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 1.524m |
Test Lead, Grey, 1.524M, 300V | Newark Electronics |
DBL BANANA PLUG, 2 COND | Heilind Electronics |
CABLE DBL BANANA PLUG 2COND 60" | Pomona Electronics 2BA-60 | RS Americas |
TEST LEAD, GREY, 1.524M, 300V | element14 |
Where can I find additional details, specifications and documents for a 2BA-60?
Additional datasheets, footprints and schematics for 2BA-60 are listed on our Part Details page. You can also find images and similar parts to 2BA-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2BA-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2BA-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2BA-60 fall under?
The 2BA-60 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 2BA-60 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2BA-60 you can contact the distributor directly for product support, shipping queries etc.
Is the 2BA-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2BA-60 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, RS Americas and element14 have stock available or on a lead time for 2BA-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2BA-60 often in real-time on the comparison pages.
What if I can't find stock of 2BA-60?
You can fill out our help required form which you can use to request a quote for 2BA-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.