Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | RTD / Strain Gauge Conditioner |
---|---|
Supply Voltage Min | 14.25V |
Supply Voltage Max | 15.75V |
IC Package Type | DIP |
No. of Pins | 72Pins |
Operating Temperature Min | -25°C |
RoHS Compliant | No |
Rtd/Strain Gauge Conditioner, 85Deg C | Newark Electronics |
RTD/STRAIN GAUGE CONDITIONER, 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 2B34J?
Additional datasheets, footprints and schematics for 2B34J are listed on our Part Details page. You can also find images and similar parts to 2B34J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2B34J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2B34J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2B34J fall under?
The 2B34J is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to 2B34J when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2B34J you can contact the distributor directly for product support, shipping queries etc.
Is the 2B34J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2B34J have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 2B34J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2B34J often in real-time on the comparison pages.
What if I can't find stock of 2B34J?
You can fill out our help required form which you can use to request a quote for 2B34J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.