Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Pins | 8 Pin |
---|---|
Input Voltage | 10V |
No. of Outputs | 1 |
RoHS Compliant | No |
Voltage To Current Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a 2B20A?
Additional datasheets, footprints and schematics for 2B20A are listed on our Part Details page. You can also find images and similar parts to 2B20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2B20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2B20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2B20A fall under?
The 2B20A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Current Regulators.
Can I view similar or alternative parts?
You can view similar parts to 2B20A when available in the Current Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2B20A you can contact the distributor directly for product support, shipping queries etc.
Is the 2B20A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2B20A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2B20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2B20A often in real-time on the comparison pages.
What if I can't find stock of 2B20A?
You can fill out our help required form which you can use to request a quote for 2B20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.