Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.76
|
No stock
|
Buy Now |
Input Power | 16W |
---|---|
Lamp Base Type | GR8 |
Luminous Flux | - |
Average Bulb Life | 10000h |
CFL Lamp Shape | Double D Turn Tube |
Colour Temperature Typ | 3500K |
Light Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Power Rating | 16W |
Supply Voltage | 240V |
LAMP, 2D, 16W, 2PIN, 3500K | Farnell |
Where can I find additional details, specifications and documents for a 2B1683?
Additional datasheets, footprints and schematics for 2B1683 are listed on our Part Details page. You can also find images and similar parts to 2B1683 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2B1683 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2B1683 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2B1683 fall under?
The 2B1683 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to 2B1683 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2B1683 you can contact the distributor directly for product support, shipping queries etc.
Is the 2B1683 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2B1683 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2B1683.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2B1683 often in real-time on the comparison pages.
What if I can't find stock of 2B1683?
You can fill out our help required form which you can use to request a quote for 2B1683 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.