Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$32.00
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.67
|
2
in stock
|
Buy Now | |
RS Americas
from US$33.50
|
-
|
Buy Now | |
Jameco Electronics
from US$31.95
|
-
|
Buy Now | |
element14
from US$32.23
|
-
|
Buy Now | |
Distrelec
from US$28.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 4.75" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Round |
Overall Length | 4.75" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
SVHC | No SVHC (15-Jun-20 |
RoHS Compliant | NA |
Tweezer, Ptfe | Newark Electronics |
Tweezers | Transfer Multisort Elektronik |
Teflon Tweezer | element14 |
Weller Erem Tweezers Precision Stainless Steel Flat Round 123mm | Distrelec |
Pinzette Teflon-beschichtet | Boersig |
Where can I find additional details, specifications and documents for a 2ASASLT?
Additional datasheets, footprints and schematics for 2ASASLT are listed on our Part Details page. You can also find images and similar parts to 2ASASLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2ASASLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2ASASLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2ASASLT fall under?
The 2ASASLT is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 2ASASLT when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2ASASLT you can contact the distributor directly for product support, shipping queries etc.
Is the 2ASASLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2ASASLT have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS Americas, Jameco Electronics and element14 have stock available or on a lead time for 2ASASLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2ASASLT often in real-time on the comparison pages.
What if I can't find stock of 2ASASLT?
You can fill out our help required form which you can use to request a quote for 2ASASLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.