Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Round |
Overall Length | 4.75" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Precision Tweezer, 4.75In | Newark Electronics |
Weller Erem Tweezers Precision Stainless Steel Flat Round 120mm | Distrelec |
TWEEZER, STRAIGHT/ROUND, 4.75", SS BODY | Farnell |
2ASARU PINZETTEN 120MM | Boersig |
Where can I find additional details, specifications and documents for a 2ASARU?
Additional datasheets, footprints and schematics for 2ASARU are listed on our Part Details page. You can also find images and similar parts to 2ASARU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2ASARU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2ASARU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2ASARU fall under?
The 2ASARU is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 2ASARU when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2ASARU you can contact the distributor directly for product support, shipping queries etc.
Is the 2ASARU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2ASARU have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for 2ASARU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2ASARU often in real-time on the comparison pages.
What if I can't find stock of 2ASARU?
You can fill out our help required form which you can use to request a quote for 2ASARU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.