Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.39
|
204
in stock
|
Buy Now | |
element14
from US$20.91
|
238
in stock
|
Buy Now | |
Farnell
from US$19.42
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$26.20
|
87
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.44
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$19.76
|
3
in stock
|
Buy Now | |
RS Americas
from US$35.72
|
2
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 121mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 120mm |
Tweezers | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Round |
Overall Length | 4.75" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Applications | Electronics |
RoHS Compliant | Yes |
Erem 2ASA Precision Tweezer Flat Round Tips Straight 120mm | Rapid Electronics |
Tweezer, 4.75 in., Stainless steel, Handling purpose | Excelta Corporation 2A-SA*** | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Round |
Overall Length | 4.75" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Tweezer 120mm | element14 |
TWEEZER, 120MM | Farnell |
Flat & round point precision tweezers | RS |
Precision Tweezer, 4.75In | Newark Electronics |
EREM Präzisionspinzette | Boersig |
Where can I find additional details, specifications and documents for a 2ASA?
Additional datasheets, footprints and schematics for 2ASA are listed on our Part Details page. You can also find images and similar parts to 2ASA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2ASA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2ASA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2ASA fall under?
The 2ASA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 2ASA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2ASA you can contact the distributor directly for product support, shipping queries etc.
Is the 2ASA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2ASA have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 2ASA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2ASA often in real-time on the comparison pages.
What if I can't find stock of 2ASA?
You can fill out our help required form which you can use to request a quote for 2ASA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.