Status: | Unknown |
---|---|
Series: | 2AD1 Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 2AD1 Series |
Contact Current Max | 100mA |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 20V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 20V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Bat |
Approval Category | UL Recognised |
Bush Diameter | 4.8mm |
Bush Length | 4.5mm |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 20VAC |
Contact Voltage DC Max | 20VDC |
External Depth | 9.26mm |
External Length / Height | 10.16mm |
External Width | 8.13mm |
Flammability Rating | UL 94V-0 |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Mohm |
Lever Length | 6.1mm |
Material | Glass Filled Nylon 6.6 |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Switching Power Max | 0.4VA |
Tab Blade Thickness | 0.51mm |
Termination Method | Through Hole |
Status: | Unknown |
---|---|
Series: | 2AD1 Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 2AD1 Series |
Contact Current Max | 100mA |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 20V |
RoHS Compliant | Yes |
Switch, Toggle, Dpdt, 100Ma, 20V | Newark Electronics |
SWITCH, TOGGLE, DPDT, ON-ON | element14 |
Where can I find additional details, specifications and documents for a 2AD1T2A2M6RE?
Additional datasheets, footprints and schematics for 2AD1T2A2M6RE are listed on our Part Details page. You can also find images and similar parts to 2AD1T2A2M6RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2AD1T2A2M6RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2AD1T2A2M6RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2AD1T2A2M6RE fall under?
The 2AD1T2A2M6RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2AD1T2A2M6RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2AD1T2A2M6RE you can contact the distributor directly for product support, shipping queries etc.
Is the 2AD1T2A2M6RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2AD1T2A2M6RE have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 2AD1T2A2M6RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2AD1T2A2M6RE often in real-time on the comparison pages.
What if I can't find stock of 2AD1T2A2M6RE?
You can fill out our help required form which you can use to request a quote for 2AD1T2A2M6RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.