Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5 Position, 5Ways |
Connector Mounting | Through Hole Mount |
IP Rating | IP67 |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB A |
Contact Termination | Solder |
Contact Termination Type | Solder |
No. of Contacts | 1Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5 Position |
Connector Mounting | Through Hole Mount |
IP Rating | IP67 |
RoHS Compliant | Yes |
Sealed Usb, 2.0 Type A, Receptacle, Ip67 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2UB3001-W05100?
Additional datasheets, footprints and schematics for 2UB3001-W05100 are listed on our Part Details page. You can also find images and similar parts to 2UB3001-W05100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2UB3001-W05100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2UB3001-W05100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2UB3001-W05100 fall under?
The 2UB3001-W05100 is listed under Connectors > USB Connectors & Adapters > Sealed USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2UB3001-W05100 when available in the Sealed USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2UB3001-W05100 you can contact the distributor directly for product support, shipping queries etc.
Is the 2UB3001-W05100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2UB3001-W05100 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 2UB3001-W05100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2UB3001-W05100 often in real-time on the comparison pages.
What if I can't find stock of 2UB3001-W05100?
You can fill out our help required form which you can use to request a quote for 2UB3001-W05100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.