Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
CoreStaff
from US$0.30
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,449
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
1,879
in stock
|
Buy Now | |
Avnet America
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 80MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 1A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | SOT-428 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Current Ic Continuous a Max | 1A |
Gain Bandwidth ft Typ | 80MHz |
Hfe Min | 1000 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Darlington NPN 100V 2A 3-Pin(2+Tab) CPT T/R | Avnet America |
2SD1980 Series 100 V 2 A Surface Mount NPN Power Transistor - SC-63 | Future Electronics |
DUAL TRANSISTOR, 100V, SC-63 | Farnell |
Where can I find additional details, specifications and documents for a 2SD1980TL?
Additional datasheets, footprints and schematics for 2SD1980TL are listed on our Part Details page. You can also find images and similar parts to 2SD1980TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD1980TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD1980TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD1980TL fall under?
The 2SD1980TL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SD1980TL when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD1980TL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD1980TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SD1980TL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Transfer Multisort Elektronik, Avnet America and Future Electronics have stock available or on a lead time for 2SD1980TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD1980TL often in real-time on the comparison pages.
What if I can't find stock of 2SD1980TL?
You can fill out our help required form which you can use to request a quote for 2SD1980TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.