Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
100
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,270
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High gain amplifier Transistor(Darlington) |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-89 |
---|---|
JEITA Package | SC-62 |
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.5 |
Collector-Emitter voltage VCEO1[V] | 60 |
Collector current Io(Ic) [A] | 1 |
hFE | 2000 to |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 4.5x4 (t=1.5) |
Data Sheet |
---|
2SD1834 Data Sheet |
Characteristics Data |
---|
2SD1834 ESD Data |
2SD1834 Thermal Resistance |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rohm, Bipolar Tr., 2SD1834T100 | RS |
NPN DARLINGTON 60V 1A 0,5W MPT3 | Rutronik |
2SD1834 Series 60 V 1 A SMT NPN Medium Power Transistor - MPT-3 | Future Electronics |
Trans Darlington NPN 60V 1A 4-Pin(3+Tab) MPT T/R | Avnet America |
ROHM 2SD1834T100 NPN Darlington Transistor, 1 A 60 V HFE:2000, 3-Pin MPT | ROHM Semiconductor 2SD1834T100 | RS Americas |
TRANSISTOR SOT-89 | element14 |
Where can I find additional details, specifications and documents for a 2SD1834T100?
Additional datasheets, footprints and schematics for 2SD1834T100 are listed on our Part Details page. You can also find images and similar parts to 2SD1834T100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD1834T100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD1834T100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD1834T100 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD1834T100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SD1834T100 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Rutronik and Future Electronics have stock available or on a lead time for 2SD1834T100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD1834T100 often in real-time on the comparison pages.
What if I can't find stock of 2SD1834T100?
You can fill out our help required form which you can use to request a quote for 2SD1834T100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.