Status: | Active |
---|---|
Series: | 2SC5242 |
RoHS: | Compliant |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.07
|
332
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
485
in stock
|
Buy Now | |
element14
from US$2.11
|
332
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
42
in stock
|
Buy Now | |
Avnet Silica
-
|
330
in stock
|
Buy Now | |
Future Electronics
from US$1.98
|
-
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Current Capability: IC = 15A |
High Power Dissipation : 130watts |
High Fequency : 30MHz |
High Voltage : VCEO=250V |
Wide S.O.A for reliable operation |
Excellent Gain Linearity for low THD |
Complement to 2SA1962/FJA4213 |
Thermal and electrical Spice models are available |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 2SC5242 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 3 |
IC Cont. (A) | 17 |
VCEO Min (V) | 250 |
VCBO (V) | 250 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 80 |
hFE Max | 160 |
fT Min (MHz) | 30 |
PTM Max (W) | 130 |
Package Type | TO-3P-3L |
Npn Epitaxial Silicon Transistor/Tube Rohs Compliant: Yes |Onsemi 2SC5242OTU | Newark Electronics |
TRANSISTOR, NPN, 250V, 17A, TO-3P-3 | element14 |
Trans GP BJT NPN 250V 17A 3-Pin(3+Tab) TO-3P Tube | Avnet Silica |
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 130W Through Hole TO-3P | Future Electronics |
Where can I find additional details, specifications and documents for a 2SC5242OTU?
Additional datasheets, footprints and schematics for 2SC5242OTU are listed on our Part Details page. You can also find images and similar parts to 2SC5242OTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC5242OTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC5242OTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC5242OTU fall under?
The 2SC5242OTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC5242OTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC5242OTU you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC5242OTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC5242OTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for 2SC5242OTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC5242OTU often in real-time on the comparison pages.
What if I can't find stock of 2SC5242OTU?
You can fill out our help required form which you can use to request a quote for 2SC5242OTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.