Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
No stock
|
Buy Now | |
CoreStaff
from US$0.59
|
2,951
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,637
in stock
|
Buy Now | |
element14
from US$0.38
|
2,637
in stock
|
Buy Now | |
Farnell
from US$0.34
|
2,637
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adoption of MBIT process |
Large current capacity (IC=-10A) |
Low collector-to-emitter saturation voltage (VCE(sat)=-250mV(typ)) |
High-speed switching (tf=22ns(typ)) |
Applications |
---|
Relay Drivers |
Motor Drivers |
End Products |
---|
Lamp Drivers |
Description | 2SA2222SG, Bipolar Transistor, -50V, -10A, Low VCE(sat) PNP TO-220F-3FS |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 10 |
VCEO Min (V) | 50 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 150 |
hFE Max | 450 |
fT Min (MHz) | 230 |
PTM Max (W) | 25 |
Package Type | TO-220-3 FullPak |
Trans, Pnp, -50V, -10A, 150Deg C, 25W | Newark Electronics |
TRANSISTOR, PNP, -50V, -10A, SC-67 | element14 |
BIP PNP 10A 50V | RS |
2SA2222S series 50V 10A 3-Pin(3+Tab) TO-220F PNP Bipolar Transistor | Future Electronics |
Trans GP BJT PNP 50V 10A 3-Pin(3+Tab) TO-220F-3SG Magazine | Avnet America |
Where can I find additional details, specifications and documents for a 2SA2222SG?
Additional datasheets, footprints and schematics for 2SA2222SG are listed on our Part Details page. You can also find images and similar parts to 2SA2222SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SA2222SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SA2222SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SA2222SG fall under?
The 2SA2222SG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SA2222SG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SA2222SG you can contact the distributor directly for product support, shipping queries etc.
Is the 2SA2222SG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SA2222SG have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2SA2222SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SA2222SG often in real-time on the comparison pages.
What if I can't find stock of 2SA2222SG?
You can fill out our help required form which you can use to request a quote for 2SA2222SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.