Status: | Active |
---|---|
Series: | 2SA2210 |
RoHS: | Compliant |
Adoption of MBIT process |
Large current capacitance |
Low collector to emitter saturation voltage |
High speed switching |
Description | 2SA2210, Bipolar Transistor, -50V, -20A, Low VCE(sat) PNP TO-220F-3SG |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 20 |
VCEO Min (V) | 50 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 150 |
hFE Max | 450 |
fT Min (MHz) | 140 |
PTM Max (W) | 30 |
Package Type | TO-220-3 FullPak |
TRANSISTOR, PNP, -50V, -20A, SC-67 | element14 |
BIP PNP 20A 50V | RS |
Bip Transistor -50V -20A Pnp To-220F-3Sg/Tube Rohs Compliant: Yes |Onsemi 2SA2210-1E | Newark Electronics |
Transistor GP BJT PNP 50V 20A 3-Pin SC-67 Magazine | Avnet America |
Where can I find additional details, specifications and documents for a 2SA2210-1E?
Additional datasheets, footprints and schematics for 2SA2210-1E are listed on our Part Details page. You can also find images and similar parts to 2SA2210-1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SA2210-1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SA2210-1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SA2210-1E fall under?
The 2SA2210-1E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SA2210-1E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SA2210-1E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SA2210-1E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SA2210-1E have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 2SA2210-1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SA2210-1E often in real-time on the comparison pages.
What if I can't find stock of 2SA2210-1E?
You can fill out our help required form which you can use to request a quote for 2SA2210-1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.