Status: | Active |
---|---|
Series: | 2SA1418 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
566
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
120
in stock
|
Buy Now | |
element14
from US$0.21
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adoption of FBET, MBIT processes |
High breakdown voltage and large current capacity |
Fast switching speed |
Ultrasmall size making it easy to provide high-density, small-sized hybrid ICs |
Applications |
---|
Color TV audio output, inverter |
Description | 2SA1418 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.7 |
VCEO Min (V) | 160 |
VCBO (V) | 180 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.85 |
VBE(on) (V) | - |
hFE Min | 140 |
hFE Max | 280 |
fT Min (MHz) | - |
PTM Max (W) | 0.5 |
Package Type | SOT-89 / PCP-1 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor, Pnp, -160V, -0.7A, Sot-89 | Newark Electronics |
TRANSISTOR, PNP, -160V, -0.7A, SOT-89 | element14 |
RANS PNP 160V 0.7A SOT89-3 | Future Electronics |
Transistor GP BJT PNP 160V 0.7A 3-Pin SOT-89 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SA1418S-TD-E?
Additional datasheets, footprints and schematics for 2SA1418S-TD-E are listed on our Part Details page. You can also find images and similar parts to 2SA1418S-TD-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SA1418S-TD-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SA1418S-TD-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SA1418S-TD-E fall under?
The 2SA1418S-TD-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SA1418S-TD-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SA1418S-TD-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SA1418S-TD-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SA1418S-TD-E have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for 2SA1418S-TD-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SA1418S-TD-E often in real-time on the comparison pages.
What if I can't find stock of 2SA1418S-TD-E?
You can fill out our help required form which you can use to request a quote for 2SA1418S-TD-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.