Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Avnet America
from US$0.09
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
1,604
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 200mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.9V |
Power Dissipation Pd | 400mW |
Transistor Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Transistor MOSFET N-CH 60V 0.2A 3-Pin TO-92 Ammo | Avnet America |
onsemi MOSFET, N-Channel, 60V, 200mA, TO-92 | Distrelec |
MOSFET N Channel 60V 0.2A 3 Pin TO92 | RS |
Fet 60V 5.0 Ohm To92 Rohs Compliant: Yes |Onsemi 2N7000TA | Newark Electronics |
2N7000BU Series 60 V 5 Ohm N-Channel Advanced Small Signal MOSFET - TO-92 | Future Electronics |
MOSFET, N-CH, 60V, 0.2A, TO-226AA-3 | element14 |
Where can I find additional details, specifications and documents for a 2N7000TA?
Additional datasheets, footprints and schematics for 2N7000TA are listed on our Part Details page. You can also find images and similar parts to 2N7000TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7000TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7000TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7000TA fall under?
The 2N7000TA is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7000TA when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7000TA you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7000TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7000TA have stock available?
Authorised distributors including Avnet America, Distrelec, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 2N7000TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7000TA often in real-time on the comparison pages.
What if I can't find stock of 2N7000TA?
You can fill out our help required form which you can use to request a quote for 2N7000TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.