Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
435
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-225 |
Gate Trigger Current Max (QI) Igt | 3mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Peak Gate Power | 10W |
MSL | - |
2N6073BG , TRIAC, 400V 4A, Gate Trigger 2.5V 20mA, 3-Pin TO-225 | ON Semiconductor 2N6073BG | RS Americas |
Status: | Unknown |
---|---|
Series: | 2N607xA/B Series |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-225 |
Gate Trigger Current Max (QI) Igt | 5mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Peak Gate Power | 10W |
Peak Non Rep Surge Current Itsm 50Hz | - |
Holding Current Max Ih | 15mA |
No. of Pins | 3Pins |
Operating Temperature Max | 110°C |
Product Range | 2N607xA/B Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Triac | Transfer Multisort Elektronik |
2N6073BG Series 400 V 4 A Through Hole Sensitive Gate Triac - TO-225 | Future Electronics |
TRIAC 400V 4A Sensitive Gate 3mA TO225 | RS |
Triac, 400V, 4A, To-225 | Newark Electronics |
4A 400V TRIAC TO225 | TTI Europe |
TRIAC, 400V, 4A, TO-225 | Farnell |
Where can I find additional details, specifications and documents for a 2N6073BG?
Additional datasheets, footprints and schematics for 2N6073BG are listed on our Part Details page. You can also find images and similar parts to 2N6073BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6073BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6073BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6073BG fall under?
The 2N6073BG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to 2N6073BG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6073BG you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6073BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6073BG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for 2N6073BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6073BG often in real-time on the comparison pages.
What if I can't find stock of 2N6073BG?
You can fill out our help required form which you can use to request a quote for 2N6073BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.