Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Peak Forward Current Itrm | 2A |
---|---|
Peak Emitter Current | 1µA |
Valley Current Iv | 10mA |
Transistor Case Style | TO-18 |
No. of Pins | 3 Pin, 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Peak Current | 1µA |
Power Dissipation Pd | 300mW |
Termination Type | Through Hole |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Peak Forward Current Itrm | 2A |
---|---|
Peak Emitter Current | 1µA |
Valley Current Iv | 10mA |
No. of Pins | 3 Pin |
Operating Temperature Max | 125°C |
Emitter Current | 50mA |
RoHS Compliant | No |
Unijunction Transistor, 0.3W 50Ma To-18 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N2647?
Additional datasheets, footprints and schematics for 2N2647 are listed on our Part Details page. You can also find images and similar parts to 2N2647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N2647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N2647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N2647 fall under?
The 2N2647 is listed under Semiconductors - Discretes > Transistors > Unijunction Transistors - UJT.
Can I view similar or alternative parts?
You can view similar parts to 2N2647 when available in the Unijunction Transistors - UJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N2647 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N2647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N2647 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 2N2647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N2647 often in real-time on the comparison pages.
What if I can't find stock of 2N2647?
You can fill out our help required form which you can use to request a quote for 2N2647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.