Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Circular 12 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Circular Industrial |
Conductor Size | 26AWG |
Current Rating | 2A |
External Diameter | 5.9mm |
No. of Contacts | 12Contacts |
CABLE ASSY, PLUG-FREE END, 12WAY, 1M | element14 |
Where can I find additional details, specifications and documents for a 2CT3024-W12200?
Additional datasheets, footprints and schematics for 2CT3024-W12200 are listed on our Part Details page. You can also find images and similar parts to 2CT3024-W12200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2CT3024-W12200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2CT3024-W12200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2CT3024-W12200 fall under?
The 2CT3024-W12200 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2CT3024-W12200 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2CT3024-W12200 you can contact the distributor directly for product support, shipping queries etc.
Is the 2CT3024-W12200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2CT3024-W12200 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2CT3024-W12200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2CT3024-W12200 often in real-time on the comparison pages.
What if I can't find stock of 2CT3024-W12200?
You can fill out our help required form which you can use to request a quote for 2CT3024-W12200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.