Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | T-3 1/4 Miniature Bayonet Lamps |
---|---|
Lamp Socket Size | T-3 1/4 |
Accessory Type | Lamp Socket |
Product Range | - |
Lamp Base Type | BA9s |
Lamp Socket, Bayonet, T-3 1/4 | Newark Electronics |
LAMP SOCKET, BAYONET, T-3 1/4 | element14 |
T-3 1/4 Bayonet Lamp/LED Socket, Wired | RS |
T-3 1/4 Bayonet Lamp/LED Socket 12" leads | JKL Components Corporation 29MB-12 | RS Americas |
Where can I find additional details, specifications and documents for a 29MB-12?
Additional datasheets, footprints and schematics for 29MB-12 are listed on our Part Details page. You can also find images and similar parts to 29MB-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29MB-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29MB-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29MB-12 fall under?
The 29MB-12 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 29MB-12 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29MB-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 29MB-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 29MB-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 29MB-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29MB-12 often in real-time on the comparison pages.
What if I can't find stock of 29MB-12?
You can fill out our help required form which you can use to request a quote for 29MB-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.