Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
1,065
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,065
in stock
|
Buy Now | |
element14
from US$0.30
|
1,065
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ultra Low Profile SMT Coin Cell Battery Contact Retainer for 6.8 mm Cell | Future Electronics |
Battery Holder, 1 Cell, Smd | Newark Electronics |
BATTERY HOLDER, 1 CELL, SMD | element14 |
BATTERY HOLDER BUTTON 6.8MM | Rutronik |
Button Cell | RS Americas |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders For 6.8mm bttn cell .315x.421x.114 | Sager |
Where can I find additional details, specifications and documents for a 2998TR?
Additional datasheets, footprints and schematics for 2998TR are listed on our Part Details page. You can also find images and similar parts to 2998TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2998TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2998TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2998TR fall under?
The 2998TR is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 2998TR when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2998TR you can contact the distributor directly for product support, shipping queries etc.
Is the 2998TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2998TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 2998TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2998TR often in real-time on the comparison pages.
What if I can't find stock of 2998TR?
You can fill out our help required form which you can use to request a quote for 2998TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.