Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$30.73
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.67
|
218
in stock
|
Buy Now | |
Heilind Electronics
from US$33.67
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$31.27
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$24.30
|
26
in stock
|
Buy Now | |
Richardson RFPD
from US$25.26
|
-
|
Buy Now | |
Farnell
from US$31.22
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SMA MALE TO MALE ADAPTER INDIVIDUAL BAG | Heilind Electronics Asia |
RF Adapters-In Series SMA Male to Male Adapter | Rapid Electronics |
Sma-Sma, Plug-Plug |Amphenol Rf 2993-6001 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2993-6001?
Additional datasheets, footprints and schematics for 2993-6001 are listed on our Part Details page. You can also find images and similar parts to 2993-6001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2993-6001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2993-6001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2993-6001 fall under?
The 2993-6001 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 2993-6001 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2993-6001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2993-6001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2993-6001 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 2993-6001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2993-6001 often in real-time on the comparison pages.
What if I can't find stock of 2993-6001?
You can fill out our help required form which you can use to request a quote for 2993-6001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.