Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
88
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
82,000
in stock
|
Buy Now | |
Sager
from US$0.26
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
88
in stock
|
Buy Now | |
element14
from US$0.26
|
88
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell |
---|---|
Battery Terminals | SMD |
Contact Material | Brass |
Contact Plating | Tin over Nickel Plated Contacts |
RoHS Compliant | Yes |
Tin Nickel Plated ╪ 4.7 x 7.4 mm Compact Negative Coin Cell Battery Contact | Future Electronics |
Coin Cell Battery Holders Small Neg coin contact | Sager |
Negative Battery Contact, Coin Cell, Smd | Newark Electronics |
COIN CELL CONTACT NEGATIVE SMT | Rutronik |
Contact | RS Americas |
Where can I find additional details, specifications and documents for a 2992TR?
Additional datasheets, footprints and schematics for 2992TR are listed on our Part Details page. You can also find images and similar parts to 2992TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2992TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2992TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2992TR fall under?
The 2992TR is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2992TR when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2992TR you can contact the distributor directly for product support, shipping queries etc.
Is the 2992TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2992TR have stock available?
Authorised distributors including Future Electronics, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2992TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2992TR often in real-time on the comparison pages.
What if I can't find stock of 2992TR?
You can fill out our help required form which you can use to request a quote for 2992TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.