Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.92
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Rf Adaptor, Sma Jack-Jack, 50 Ohm | Newark Electronics |
SMA FEMALE TO FEMALE BULKHEAD HERM. ADPTR | Heilind Electronics Asia |
RF COAX ADAPTER, SMA JACK-JACK, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a 2991-6002?
Additional datasheets, footprints and schematics for 2991-6002 are listed on our Part Details page. You can also find images and similar parts to 2991-6002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2991-6002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2991-6002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2991-6002 fall under?
The 2991-6002 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 2991-6002 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2991-6002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2991-6002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2991-6002 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics Asia, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 2991-6002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2991-6002 often in real-time on the comparison pages.
What if I can't find stock of 2991-6002?
You can fill out our help required form which you can use to request a quote for 2991-6002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.