Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.17
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$32.75
|
87
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.38
|
76
in stock
|
Buy Now | |
Heilind Electronics
from US$35.38
|
25
in stock
|
Buy Now | |
Avnet America
from US$16.79
|
-
|
Buy Now | |
element14
from US$39.69
|
-
|
Buy Now | |
TTI Europe
from US$18.28
|
-
|
Buy Now | |
Farnell
from US$10.51
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SMA JACK TO JACK JAM NUT MOUNT ADAPTER | RS |
Rf Adaptor, Sma Jack-Jack, 50 Ohm | Newark Electronics |
SMA FEMALE TO FEMALE BULKHEAD ADAPTER | Heilind Electronics Asia |
SMA Female to Female Bulkhead Adapter | Avnet America |
RF COAX ADAPTER, SMA JACK-JACK, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a 2990-6005?
Additional datasheets, footprints and schematics for 2990-6005 are listed on our Part Details page. You can also find images and similar parts to 2990-6005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2990-6005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2990-6005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2990-6005 fall under?
The 2990-6005 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 2990-6005 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2990-6005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2990-6005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2990-6005 have stock available?
Authorised distributors including RS, Newark Electronics, Heilind Electronics Asia, Heilind Electronics and Avnet America have stock available or on a lead time for 2990-6005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2990-6005 often in real-time on the comparison pages.
What if I can't find stock of 2990-6005?
You can fill out our help required form which you can use to request a quote for 2990-6005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.