Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Solid-Core Wire Spool - 25Ft - 22Awg - Orange |Adafruit 2986 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coin Cell Battery Holders 5.8MM SMTBUTTON CELL RETAINER | Sager |
Status: | Unknown |
---|---|
Series: | Uniduct Series |
RoHS: | Unknown |
Raceway / Duct Material | PVC (Polyvinylchloride) |
---|---|
Raceway / Duct Color | Ivory |
External Width | 51mm |
External Height | 73mm |
Product Range | Uniduct Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2986?
Additional datasheets, footprints and schematics for 2986 are listed on our Part Details page. You can also find images and similar parts to 2986 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2986 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2986 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2986 fall under?
The 2986 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 2986 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2986 you can contact the distributor directly for product support, shipping queries etc.
Is the 2986 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2986 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 2986.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2986 often in real-time on the comparison pages.
What if I can't find stock of 2986?
You can fill out our help required form which you can use to request a quote for 2986 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.