Status: | Unknown |
---|---|
Series: | 2980 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 0.38" |
Knob Material | PP (Polypropylene) |
Knob / Dial Style | Finger Grip |
Knob Diameter | 2.25" |
Product Range | 2980 Series |
RoHS Compliant | Yes |
Knob, Finger Grip, Pp, 2.25", Black | Newark Electronics |
KNOB | RS Americas |
Where can I find additional details, specifications and documents for a 2980-B?
Additional datasheets, footprints and schematics for 2980-B are listed on our Part Details page. You can also find images and similar parts to 2980-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2980-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2980-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2980-B fall under?
The 2980-B is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2980-B when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2980-B you can contact the distributor directly for product support, shipping queries etc.
Is the 2980-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2980-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2980-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2980-B often in real-time on the comparison pages.
What if I can't find stock of 2980-B?
You can fill out our help required form which you can use to request a quote for 2980-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.