Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.44
|
29
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
825
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
192
in stock
|
Buy Now | |
element14
from US$57.13
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$75.86
|
51
in stock
|
Buy Now | |
RS
from US$17.31
|
25
in stock
|
Buy Now | |
RS Americas
from US$59.56
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$63.01
|
-
|
Buy Now |
Jacket Material | Unjacketed |
---|---|
Jacket Colour | - |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.32mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Conductor Material | Tinned Copper |
External Diameter | 0.635mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
298 SILVER 100 FT | Heilind Electronics |
WIRE, BUS BAR, 22AWG, 30.5M | element14 |
Bus Bar Wire, 100Ft, 22Awg, Tinned Copper | Newark Electronics |
LEAD WIRE/BUS BAR | RS |
Hook-Up Wire, Bus Bar, 22 AWG, 0.025 in., 640 CMA | Alpha Wire 298 SV005 | RS Americas |
Wire, Hook-Up | Carlton-Bates |
Where can I find additional details, specifications and documents for a 298 SV005?
Additional datasheets, footprints and schematics for 298 SV005 are listed on our Part Details page. You can also find images and similar parts to 298 SV005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 298 SV005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 298 SV005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 298 SV005 fall under?
The 298 SV005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 298 SV005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 298 SV005 you can contact the distributor directly for product support, shipping queries etc.
Is the 298 SV005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 298 SV005 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Newark Electronics and Farnell have stock available or on a lead time for 298 SV005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 298 SV005 often in real-time on the comparison pages.
What if I can't find stock of 298 SV005?
You can fill out our help required form which you can use to request a quote for 298 SV005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.