Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Natural |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .025in, .63mm |
Length | 1.071in, 27.2mm |
Height | 14.4mm, .567in |
Width | 1.622in, 41.2mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 3.5mm, .138in |
Degree of Protection | IP69K |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 800 |
Packaging Method | Carton |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for male terminals |
Strain Relief | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
6Pos Mqs Tab Sealed Cod B Rohs Compliant: Yes |Amp Te Connectivity 2-967587-3 | Newark Electronics |
MQS STGH EDS ASSY6P | TE Connectivity 2-967587-3 | RS Americas |
AUTOMOTIVE HOUSING, PLUG, 6POS | element14 |
TE Connectivity - AMP Housing 6P MQS TAB SEALED COD B | Distrelec |
AMP2-967587-3 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-967587-3?
Additional datasheets, footprints and schematics for 2-967587-3 are listed on our Part Details page. You can also find images and similar parts to 2-967587-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967587-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967587-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967587-3 fall under?
The 2-967587-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967587-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967587-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967587-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967587-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 2-967587-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967587-3 often in real-time on the comparison pages.
What if I can't find stock of 2-967587-3?
You can fill out our help required form which you can use to request a quote for 2-967587-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.