Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | T-1 1/2 Wedge Based Lamps |
---|---|
Lamp Socket Size | T-1 1/2 |
Accessory Type | Lamp Socket |
Lamp Base Type | Wedge |
RoHS Compliant | Yes |
Lamp Socket, Wedge, T-1 1/2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2967-22-120-BLA?
Additional datasheets, footprints and schematics for 2967-22-120-BLA are listed on our Part Details page. You can also find images and similar parts to 2967-22-120-BLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2967-22-120-BLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2967-22-120-BLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2967-22-120-BLA fall under?
The 2967-22-120-BLA is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to 2967-22-120-BLA when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2967-22-120-BLA you can contact the distributor directly for product support, shipping queries etc.
Is the 2967-22-120-BLA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2967-22-120-BLA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2967-22-120-BLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2967-22-120-BLA often in real-time on the comparison pages.
What if I can't find stock of 2967-22-120-BLA?
You can fill out our help required form which you can use to request a quote for 2967-22-120-BLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.